MODUK - DEF STAN 80-154

Adhesive, Natural Rubber-Resin

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 9 October 2006
Status: active
Page Count: 16
scope:

This Defence Standard specifies requirements for a natural rubber-resin adhesive suitable for applications within the temperature range -20°C to +60°C.

The material may be suitable for certain applications where compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications. Further information may be obtained from Defence Standard 13-102 Testing of Materials which are Required to be Compatible with Explosives.

Document History

DEF STAN 80-154
October 9, 2006
Adhesive, Natural Rubber-Resin
This Defence Standard specifies requirements for a natural rubber-resin adhesive suitable for applications within the temperature range -20°C to +60°C. The material may be suitable for certain...
August 18, 2000
Adhesive, Natural Rubber-Resin
This Defence Standard specifies requirements for a natural rubber-resin adhesive suitable for applications within the temperature range - 20 °C to + 60 °C. The material may be suitable for certain...
January 1, 1992
Adhesive, Natural Rubber-Resin Grade 1 and Grade 2
This Defence Standard specifies requirements for two natural rubber-resin adhesives suitable for applications where the joint is required to withstand temperatures within the range -20°C to + 60°C....

References

Advertisement