DSF/FprEN ISO 4016 rev
Hexagon head bolts - Product grade C (ISO/FDIS 4016:2010)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
Document History
July 25, 2022
Fasteners – Hexagon head bolts – Product grade C (ISO 4016:2022)
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are...
May 2, 2011
Hexagon head bolts – Product grade C
ISO 4016:2010 specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C.
January 10, 2001
Hexagon head bolts - Product grade C
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64 of products grade C.
Hexagon head bolts – Product grade C (ISO/DIS 4016:2020)
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. NOTE – If in certain cases other specifications are...
DSF/FprEN ISO 4016 rev
Hexagon head bolts - Product grade C (ISO/FDIS 4016:2010)
A description is not available for this item.