DSF/PREN ISO 4016 REV

Hexagon head bolts – Product grade C (ISO/DIS 4016:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. NOTE - If in certain cases other specifications are requested, property classes can be selected from ISO 898-1 and dimensional options from ISO 888 or ISO 4753.

Document History

July 25, 2022
Fasteners – Hexagon head bolts – Product grade C (ISO 4016:2022)
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are...
May 2, 2011
Hexagon head bolts – Product grade C
ISO 4016:2010 specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C.
January 10, 2001
Hexagon head bolts - Product grade C
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64 of products grade C.
DSF/PREN ISO 4016 REV
Hexagon head bolts – Product grade C (ISO/DIS 4016:2020)
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. NOTE – If in certain cases other specifications are...
Hexagon head bolts - Product grade C (ISO/FDIS 4016:2010)
A description is not available for this item.
Advertisement