API TR 6MET

Metallic Material Limits for Wellhead Equipment Used in High Temperature for API 6A and 17D Applications

inactive
Buy Now
Organization: API
Publication Date: 1 October 2010
Status: inactive
Page Count: 46
scope:

Testing was performed in three phases, presented herein in chronological order as Phase I, II, and III. Initially, all testing was to be completed in two phases, but testing anomalies in Phase II prompted re-testing of some alloys in Phase III.

Alloy candidates were recommended by AWHEM membership for analysis and confirmed by API's approval of New Work Item No. 2003-100786 in June 2002. Several material suppliers and several AWHEM member companies donated material for testing. Metallurgists on the Task Group screened material certificates to ensure a "normal" chemistry without enhancements for the material candidates listed.

Alloy chemistries from the material certificates for each of the supplied alloy candidates are provided in Table 6 through Table 16, located at the end of this report for readability.

Document History

July 1, 2022
Metallic Material Limits for API Equipment Used in High Temperature Applications
This document covers testing performed to develop recommended yield strength reduction ratios and elevated temperature properties for several steels, stainless steels, and nickel alloys used in oil...
August 1, 2018
Metallic Material Limits for Wellhead Equipment Used in High Temperature for API 6A and API 17D Applications
Testing was performed in four phases, presented herein in chronological order as Phase I, Phase II, Phase III, and Phase IV. Initially, all testing was to be completed in two phases, but testing...
API TR 6MET
October 1, 2010
Metallic Material Limits for Wellhead Equipment Used in High Temperature for API 6A and 17D Applications
Testing was performed in three phases, presented herein in chronological order as Phase I, II, and III. Initially, all testing was to be completed in two phases, but testing anomalies in Phase II...

References

Advertisement