API - TR 6MET
Metallic Material Limits for API Equipment Used in High Temperature Applications
active, Most Current
| Organization: | API |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 104 |
scope:
This document covers testing performed to develop recommended yield strength reduction ratios and elevated temperature properties for several steels, stainless steels, and nickel alloys used in oil and gas drilling and production equipment.
Document History
TR 6MET
July 1, 2022
Metallic Material Limits for API Equipment Used in High Temperature Applications
This document covers testing performed to develop recommended yield strength reduction ratios and elevated temperature properties for several steels, stainless steels, and nickel alloys used in oil...
August 1, 2018
Metallic Material Limits for Wellhead Equipment Used in High Temperature for API 6A and API 17D Applications
Testing was performed in four phases, presented herein in chronological order as Phase I, Phase II, Phase III, and Phase IV. Initially, all testing was to be completed in two phases, but testing...
October 1, 2010
Metallic Material Limits for Wellhead Equipment Used in High Temperature for API 6A and 17D Applications
Testing was performed in three phases, presented herein in chronological order as Phase I, II, and III. Initially, all testing was to be completed in two phases, but testing anomalies in Phase II...