ISO 14694

Industrial fans — Specifications for balance quality and vibration levels AMENDMENT 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2010
Status: active
Page Count: 6
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Balancing and balancing machines): 21.120.40
scope:

Foreword

ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried out through ISO technical committees. Each member body interested in a subject for which a technical committee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. ISO collaborates closely with the International Electrotechnical Commission (IEC) on all matters of electrotechnical standardization.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of technical committees is to prepare International Standards. Draft International Standards adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75 % of the member bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO 14694:2003 was prepared by Technical Committee ISO/TC 117, Industrial fans.

Document History

ISO 14694
November 15, 2010
Industrial fans — Specifications for balance quality and vibration levels AMENDMENT 1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
March 15, 2003
Industrial Fans - Specifications for Balance Quality and Vibration Levels
This International Standard gives specifications for vibration and balance limits of fans for all applications except those designed solely for air circulation, for example, ceiling fans and table...

References

Advertisement