AWWA C713
Cold-Water Meters - Fluidic-Oscillator Type
| Organization: | AWWA |
| Publication Date: | 17 January 2010 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This standard describes cold-water fluidic-oscillator meters with brass main cases in sizes ½ in. (13 mm)* through 2 in. (50 mm) and the materials and workmanship employed in their fabrication. The basis for volume measurement is a transducer element that senses and utilizes fluidic oscillation rather than a moving measurement element, as required in traditional cold-water volumetric meters.
Purpose
The purpose of this standard is to provide the minimum
requirements for cold-water meters-fluidic-oscil
Application
This standard cab be referenced in specifications for purchasing
and receiving cold-water meters-fluidic-oscil
* Metric conversions given in this standard may be either rounded, truncated, or direct conversions of the US customary units and are not necessarily those specified in International Organization for Standardization (ISO) Standards.
Document History