AWWA - C713

Cold-Water Meters — Fluidic-Oscillator Type

active, Most Current
Organization: AWWA
Publication Date: 28 October 2019
Status: active
Page Count: 36
scope:

This standard describes cold-water fluidic-oscillator meters with brass main cases in sizes ½ in. (13 mm)* through 2 in. (50 mm), and the materials and workmanship employed in their fabrication. The basis for volume measurement is a transducer element that senses and utilizes fluidic oscillation rather than a moving measurement element, as required in traditional cold-water volumetric meters.

Purpose

The purpose of this standard is to provide the minimum requirements for cold-water meters-fluidic-oscillator type, including materials and design.

Document History

C713
October 28, 2019
Cold-Water Meters — Fluidic-Oscillator Type
This standard describes cold-water fluidic-oscillator meters with brass main cases in sizes ½ in. (13 mm)* through 2 in. (50 mm), and the materials and workmanship employed in their fabrication. The...
January 24, 2015
Cold-Water Meters - Fluidic-Oscillator Type
This standard describes cold-water fluidic-oscillator meters with brass main cases in sizes ½ in. (13 mm)* through 2 in. (50 mm), and the materials and workmanship employed in their fabrication. The...
January 17, 2010
Cold-Water Meters - Fluidic-Oscillator Type
This standard describes cold-water fluidic-oscillator meters with brass main cases in sizes ½ in. (13 mm)* through 2 in. (50 mm) and the materials and workmanship employed in their fabrication. The...
January 16, 2005
Cold-Water Meters Fluidic-Oscillator Type
A description is not available for this item.

References

Advertisement