ETSI - EN 303 213-3

Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 3: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for a deployed cooperative sensor including its interfaces

inactive
Organization: ETSI
Publication Date: 1 October 2010
Status: inactive
Page Count: 33
scope:

The present document is applicable to deployed cooperative sensor as a constituent of an Advanced Surface Movement Guidance and Control System.

The present document provides a European Standard for manufacturers of the non-cooperative sensor constituent, who have to demonstrate and declare conformity for their constituent to the IOP Regulation.

Any software elements related to the software assurance level of an A-SMGCS are outside of the scope of the present document. As such the essential requirements of the Interoperability Regulation are not considered for software elements within the present document.

The present document does not give presumption of conformity related to the maintenance requirements, environmental constraints, procedure level, effect of harmful interference and civil/military coordination.

NOTE 1: For these ERs, please refer to the Air Navigation Service Provider procedures.

NOTE 2: For those parts of the essential requirements, where annexes A and SA give no presumption of conformity, please refer to the Air Navigation Service Provider procedures.

Requirements in the present document which refer to "should" statements or recommendations in the normatively referenced material (clause 2.1) are to be interpreted as fully normative ("shall") for the purpose of compliance with the present document.

Document History

June 1, 2020
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 3: Community Specification for a deployed cooperative sensor including its interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control System (A-SMGCS) Surveillance Service. This system provides enhanced surveillance functionalities, as well as a...
March 1, 2020
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 3: Community Specification for a deployed cooperative sensor including its interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control System (A-SMGCS) Surveillance Service. This system provides enhanced surveillance functionalities, as well as a...
November 1, 2018
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 3: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for a deployed cooperative sensor including its interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control System (A-SMGCS) Surveillance Service. This system provides enhanced surveillance functionalities, as well as a...
EN 303 213-3
October 1, 2010
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 3: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for a deployed cooperative sensor including its interfaces
The present document is applicable to deployed cooperative sensor as a constituent of an Advanced Surface Movement Guidance and Control System. The present document provides a European Standard for...
August 1, 2010
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 3: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for a deployed cooperative sensor including its interfaces
The present document is applicable to deployed cooperative sensor as a constituent of an Advanced Surface Movement Guidance and Control System. The present document provides a European Standard for...
December 1, 2009
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 3: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for a deployed cooperative sensor including its interfaces
A description is not available for this item.

References

Advertisement