ETSI - EN 303 213-2

Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for A-SMGCS airport safety support service

active, Most Current
Organization: ETSI
Publication Date: 1 June 2020
Status: active
Page Count: 39
scope:

The present document is applicable to the Advanced Surface Movement Guidance and Control System (A-SMGCS) airport safety support service. This service is based on the A-SMGCS surveillance service (as specified in ETSI EN 303 213-1 [3]) and provides safety net functionalities to controllers with timely, accurate and unambiguous information and alerts covering the entire manoeuvring and movement area of aerodromes.

The present document provides a European Standard for manufacturers, Air Navigation Service Providers and/or Airport Operators, who have to demonstrate and declare compliance of their systems and constituents to the Essential Requirements (ERs) of Annex VIII of Regulation (EU) 2018/1139 [i.4].

NOTE 1: The ERs in Annex VIII of Regulation (EU) 2018/1139 [i.4] covered by the present document are outlined in Table A.1.

NOTE 2: Although the ERs of the SES Interoperability Regulation [i.1] have been repealed with effect from 11 September 2018 [i.4], a mapping of the requirements for the A-SMGCS Surveillance Service to this same regulation [i.1] is provided in Annex B.

Any software elements related to the software assurance level of an A-SMGCS are outside of the scope of the present document. As such the ERs of Regulation (EU) 2018/1139 [i.4] are not considered for software elements within the present document.

The present document does not give presumption of conformity related to the maintenance requirements, environmental constraints, procedure level, effect of harmful interference and civil/military coordination.

NOTE 3: For these ERs, the Air Navigation Service Provider will need to provide supplementary compliance within their Interoperability Technical Files.

The present document does not give presumption of conformity to any current interoperability Implementing Rules (IRs).

NOTE 4: Currently there are no relevant Implementing Rules for A-SMGCS.

Requirements in the present document which refer to "should" statements or recommendations in the normatively referenced material (clause 2.1) are to be interpreted as fully normative ("shall") for the purpose of compliance with the present document if they are unambiguously referred to from the present document.

The reference to particular requirements is done either by citing the unambiguous requirement number or range of numbers (e.g. "[REQ 30.] to [REQ 35.]") or, if no requirement numbers are available, by indicating the paragraph and chapter of the reference material where the requirement can be found.

NOTE 5: Other requirements and other EU Regulations and/or Directives may be applicable to the product(s) falling within the scope of the present document.

Document History

EN 303 213-2
June 1, 2020
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for A-SMGCS airport safety support service
The present document is applicable to the Advanced Surface Movement Guidance and Control System (A-SMGCS) airport safety support service. This service is based on the A-SMGCS surveillance service (as...
March 1, 2020
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for A-SMGCS airport safety support service
The present document is applicable to the Advanced Surface Movement Guidance and Control System (A-SMGCS) airport safety support service. This service is based on the A-SMGCS surveillance service (as...
December 1, 2016
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
August 1, 2016
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
December 1, 2012
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
August 1, 2012
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
April 1, 2012
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
December 1, 2011
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
October 1, 2010
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
August 1, 2010
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
December 1, 2009
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
A description is not available for this item.

References

Advertisement