ETSI - EN 303 213-2

Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces

inactive
Organization: ETSI
Publication Date: 1 August 2012
Status: inactive
Page Count: 36
scope:

The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring and alerting functions.

The present document provides a European Standard for Air Navigation Service Providers, who have to demonstrate and declare compliance of their systems and procedures to the IOP Regulation.

Any software elements related to the software assurance level of an A-SMGCS are outside of the scope of the present document. As such the essential requirements of the Interoperability Regulation are not considered for software elements within the present document.

The present document does not give presumption of conformity related to the maintenance requirements, environmental constraints, procedure level, effect of harmful interference and civil/military coordination.

NOTE 1: For these ERs, please refer to the Air Navigation Service Provider procedures.

NOTE 2: For those parts of the essential requirements, where annexes A and SA give no presumption of conformity, please refer to the Air Navigation Service Provider procedures.

Requirements in the present document which refer to "should" statements or recommendations in the normatively referenced material (clause 2.1) are to be interpreted as fully normative ("shall") for the purpose of compliance with the present document.

Document History

June 1, 2020
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for A-SMGCS airport safety support service
The present document is applicable to the Advanced Surface Movement Guidance and Control System (A-SMGCS) airport safety support service. This service is based on the A-SMGCS surveillance service (as...
March 1, 2020
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for A-SMGCS airport safety support service
The present document is applicable to the Advanced Surface Movement Guidance and Control System (A-SMGCS) airport safety support service. This service is based on the A-SMGCS surveillance service (as...
December 1, 2016
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
August 1, 2016
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
December 1, 2012
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
EN 303 213-2
August 1, 2012
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
April 1, 2012
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
December 1, 2011
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
October 1, 2010
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
August 1, 2010
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring...
December 1, 2009
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces
A description is not available for this item.

References

Advertisement