DODD 5110.04-M VOL 2

DoD Manual for Written Material: Examples and Reference Material

inactive
Organization: DODD
Publication Date: 26 October 2010
Status: inactive
Page Count: 45
scope:

PURPOSE

a. Manual. This Manual reissues Reference (a) in accordance with the authority in References (b) and (c) to provide guidance for managing Secretary of Defense (SecDef), Deputy Secretary of Defense (DepSecDef), and Executive Secretary (ExecSec) of the Department of Defense correspondence, and OSD and DoD Component correspondence.

b. Volume. This Volume provides examples and reference material for SecDef, DepSecDef, and ExecSec correspondence and OSD and DoD Component correspondence.

APPLICABILITY. This Volume applies to OSD, the Military Departments, the Office of the Chairman of the Joint Chiefs of Staff and the Joint Staff, the Combatant Commands, the Office of the Inspector General of the Department of Defense, the Defense Agencies, the DoD Field Activities, and all other organizational entities within the Department of Defense (hereafter referred to collectively as the "DoD Components").

Document History

MANUAL FOR WRITTEN MATERIAL: EXAMPLES AND REFERENCE MATERIAL
Purpose: This manual is composed of two volumes, each containing its own purpose. In accordance with the authority in DoD Directive 5105.53, the January 11, 2021 Deputy Secretary of Defense...
June 16, 2020
MANUAL FOR WRITTEN MATERIAL: EXAMPLES AND REFERENCE MATERIAL
Purpose: This manual is composed of two volumes, each containing its own purpose. In accordance with the authority in DoD Directive 5105.82, the July 11, 2014 Deputy Secretary of Defense (DepSecDef)...
DoD Manual for Written Material: Examples and Reference Material
PURPOSE a. Manual. This Manual reissues Reference (a) in accordance with the authority in References (b, (c), and (d) to provide guidance for managing Secretary of Defense (SecDef), Deputy Secretary...
DODD 5110.04-M VOL 2
October 26, 2010
DoD Manual for Written Material: Examples and Reference Material
PURPOSE a. Manual. This Manual reissues Reference (a) in accordance with the authority in References (b) and (c) to provide guidance for managing Secretary of Defense (SecDef), Deputy Secretary of...

References

Advertisement