MSS SP 119

Factory-Made Wrought Belled End Pipe Fittings for Socket-Welding

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2010
Status: inactive
Page Count: 35
scope:

GENERAL-This Standard Practice covers the design and manufacturing requirements for factory-made wrought belled end pipe fittings for socket-welding formed from either tubular sections or flat material. Included are the overall dimensions, tolerances, materials, socket end details, heat treatment, marking and other requirements for belled end fittings in sizes NPS 1/2 through 12. The requirements for these belled end fittings are stipulated into each of two pressure service classes: (1) Class MP for stainless steel fittings for use with ASTM A312 pipe; for titanium fittings for use with ASTM B861 or B862 pipe; and aluminum fittings for use with ASTM B241 pipe; and (2) Class MARINE for copper nickel fittings for use with Military Specification MIL-T-16240 pipe or ASTM B466 or B467 pipe.

PARTIAL COMPLIANCE FITTINGS-This Standard Practice may be used to specify Partial Compliance (PC) fittings by agreement between the manufacturer and purchaser. Special considerations include, but are not limited to: dimensions; such as unlisted reducing tee outlet size combinations, or end shapes; such as a street end tee, or custom tolerances. When such fittings meet all other stipulations of this Standard Practice, they shall be considered as being in Partial Compliance herewith, provided they are appropriately marked.

FITTING SHAPES AND TYPES NOT COVERED-This Standard Practice does not cover the design or construction of laterals, wyes, mitered elbows, tees of notch and point or saddle weld types, sweep elbows, sweep tees or any other fitting not described herein by sketch and table.

SERVICE CONDITIONS-This Standard Practice does not cover the criteria for selection of fitting type or fitting materials suitable for a particular fluid type or service.

INSTALLATION WELDING-This Standard Practice does not cover installation-welding requirements. Installation welding shall be done in accordance with the applicable piping system into which the fittings are installed. Pipe joint weld geometry suggestions contained in Section 13 reflect the proportions used in the fatigue tests conducted on pipe pieces used to qualify these fittings for Navy service.

Document History

April 22, 2022
Factory-Made Wrought Belled End Pipe Fittings for Socket-Welding
A description is not available for this item.
June 29, 2021
FACTORY-MADE WROUGHT BELLED END PIPE FITTINGS STANDARD
A description is not available for this item.
January 1, 2010
Factory-Made Wrought Belled End Pipe Fittings for Socket-Welding
General This Standard Practice covers the design and manufacturing requirements for factory-made wrought belled end pipe fittings for socket-welding formed from either tubular sections or flat...
MSS SP 119
January 1, 2010
Factory-Made Wrought Belled End Pipe Fittings for Socket-Welding
GENERAL-This Standard Practice covers the design and manufacturing requirements for factory-made wrought belled end pipe fittings for socket-welding formed from either tubular sections or flat...
January 1, 2003
Factory-Made Wrought Belled End Socket Welding Fittings
This Standard Practice covers stainless steel, copper nickel and titanium, NPS 1/4 through 12, and aluminum NPS 1/2 through 12 belled end socket welding fittings, including dimensions, tolerances,...
November 1, 1996
Belled End Socket Welding Fittings, Stainless Steel and Copper Nickel
A description is not available for this item.

References

Advertisement