MSS SP 119
Factory-Made Wrought Belled End Socket Welding Fittings
| Organization: | MSS |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 34 |
scope:
This Standard Practice covers stainless steel, copper nickel and titanium, NPS 1/4 through 12, and aluminum NPS 1/2 through 12 belled end socket welding fittings, including dimensions, tolerances, materials, socket end details, heat treating and mark-ing requirements for use with the following pipe standards:
a) ASTM A 312
b) ASTM B 466
c) ASTM B 467
d) MIL-T-16420
e) ASTM B 861 or B 862
f) ASTM B 241
Design and manufacturing requirements are specified for factory-made, wrought, thin wall pipe fittings formed from either tubular sections or flat material. All fittings made to this Standard Practice are one of two thicknesses: Class 200, if copper-nickel, or Schedule 10 if made of any other material.
Document History