MSS SP 135

High Pressure Knife Gate Valves

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2010
Status: inactive
Page Count: 13
scope:

This Standard Practice covers the construction requirements for lug- and wafer-type knife gate valves made from ASME Code materials and meeting the applicable gate valve requirements of ASME B16.34.

This Standard Practice covers flanged body designs compatible with ASME B16.5 flanges for NPS 2 (DN 50) through NPS 24 (DN 600) and ASME B16.47 Series A flanges for NPS 26 (DN 650) through NPS 48 (DN 1200).

As an alternative to Section 1.1, this Standard Practice also covers valves that do not meet the body wall thickness of ASME B16.34 but shall be qualified by a proof test. The Class 150 and Class 300 dimensional, material, and other requirements of this Standard Practice shall apply to these valves.

Document History

March 24, 2022
High Pressure Knife Gate Valves
A description is not available for this item.
January 1, 2021
High Pressure Knife Gate Valves
This Standard Practice covers the construction requirements for wafer- and flange-type knife gate valves made from ASME Code materials and meeting the applicable gate valve requirements of ASME...
January 1, 2016
High Pressure Knife Gate Valves
This Standard Practice covers the construction requirements for lug- and wafer-type knife gate valves made from ASME Code materials and meeting the applicable gate valve requirements of ASME B16.34....
MSS SP 135
January 1, 2010
High Pressure Knife Gate Valves
This Standard Practice covers the construction requirements for lug- and wafer-type knife gate valves made from ASME Code materials and meeting the applicable gate valve requirements of ASME B16.34....
January 1, 2006
High Pressure Steel Knife Gate Valves
This Standard Practice covers the construction requirements for carbon steel and stainless steel knife gate valves that meet the applicable requirements of ASME B16.34. This Standard Practice covers...

References

Advertisement