MSS SP 135
High Pressure Steel Knife Gate Valves
inactive
Buy Now
| Organization: | MSS |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This Standard Practice covers the construction requirements for carbon steel and stainless steel knife gate valves that meet the applicable requirements of ASME B16.34.
This Standard Practice covers flanged body designs compatible with ASME B16.5 flanges for sizes NPS 2 (DN 50) through NPS 24 (DN 600) and ASME B16.47 Series A flanges for sizes NPS 26 (DN 650) through NPS 36 (DN 900).
Document History
March 24, 2022
High Pressure Knife Gate Valves
A description is not available for this item.
January 1, 2021
High Pressure Knife Gate Valves
This Standard Practice covers the construction requirements for wafer- and flange-type knife gate valves made from ASME Code materials and meeting the applicable gate valve requirements of ASME...
January 1, 2016
High Pressure Knife Gate Valves
This Standard Practice covers the construction requirements for lug- and wafer-type knife gate valves made from ASME Code materials and meeting the applicable gate valve requirements of ASME B16.34....
January 1, 2010
High Pressure Knife Gate Valves
This Standard Practice covers the construction requirements for lug- and wafer-type knife gate valves made from ASME Code materials and meeting the applicable gate valve requirements of ASME B16.34....
MSS SP 135
January 1, 2006
High Pressure Steel Knife Gate Valves
This Standard Practice covers the construction requirements for carbon steel and stainless steel knife gate valves that meet the applicable requirements of ASME B16.34.
This Standard Practice covers...