JSA - JIS T 3209
Sterile injection needle
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 25 March 2005 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
Document History
March 1, 2022
Sterile injection needles
This Standard specifies requirements for sterile injection needles for single use of 0.18 mm to 1.2 mm in nominal outer diameter.
It does not apply to dental needles and pen needles.
NOTE The...
July 29, 2011
Sterile injection needles
This Standard specifies the sterile injection needles (excluding the dental injection needles) (hereafter referred to as "inj ection needles"), which are ready for use and are for single use.
NOTE:...
JIS T 3209
March 25, 2005
Sterile injection needle
A description is not available for this item.