JSA - JIS T 3209
Sterile injection needles
| Organization: | JSA |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This Standard specifies requirements for sterile injection needles for single use of 0.18 mm to 1.2 mm in nominal outer diameter.
It does not apply to dental needles and pen needles.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 7864 : 2016 Sterile hypodermic needles for single use - Requirements and test methods (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History