ASD-STAN - PREN 2213
Aerospace series Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bars De Less than or equal to 16 mm 980 MPa Less than or equal to Rm Less than or equal to 1 180 MPa
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This standard specifies the requirements relating to:
Steel FE-PL1505 (15CrMoV6)
Air melted
Hardened and tempered
Bars
De ≤ 16 mm
980 MPa ≤ Rm ≤ 1 180 MPa
for aerospace applications.
Document History
September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) Air melted — Hardened and tempered Bars De ≤ 16 mm — 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Bars
De ≤ 16 mm
for aerospace applications.
W.nr: 1.7334.
ASD-STAN designation:...
PREN 2213
November 1, 2010
Aerospace series Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bars De Less than or equal to 16 mm 980 MPa Less than or equal to Rm Less than or equal to 1 180 MPa
This standard specifies the requirements relating to:
Steel FE-PL1505 (15CrMoV6)
Air melted
Hardened and tempered
Bars
De ≤ 16 mm
980 MPa ≤ Rm ≤ 1 180 MPa
for aerospace applications.
October 1, 1977
Steel FE-PL52 S 980 MPa Less Than or Equal to Rm Less Than or Equal to 1180 MPa Bars De Less Than or Equal to 16 mm Aerospace Series
A description is not available for this item.