ASD-STAN - PREN 2213

Steel FE-PL52 S 980 MPa Less Than or Equal to Rm Less Than or Equal to 1180 MPa Bars De Less Than or Equal to 16 mm Aerospace Series

inactive
Organization: ASD-STAN
Publication Date: 1 October 1977
Status: inactive
Page Count: 4

Document History

September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) Air melted — Hardened and tempered Bars De ≤ 16 mm — 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Bars De ≤ 16 mm for aerospace applications. W.nr: 1.7334. ASD-STAN designation:...
November 1, 2010
Aerospace series Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bars De Less than or equal to 16 mm 980 MPa Less than or equal to Rm Less than or equal to 1 180 MPa
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bars De ≤ 16 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace applications.
PREN 2213
October 1, 1977
Steel FE-PL52 S 980 MPa Less Than or Equal to Rm Less Than or Equal to 1180 MPa Bars De Less Than or Equal to 16 mm Aerospace Series
A description is not available for this item.
Advertisement