ISO/IEC 18000-3
Information technology - Radio frequency identification for item management - Part 3: Parameters for air interface communications at 13,56 MHz
| Organization: | ISO |
| Publication Date: | 15 November 2010 |
| Status: | active |
| Page Count: | 174 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for item identification operating at 13,56 MHz in accordance with the requirements of ISO/IEC 18000-1.
This part of ISO/IEC 18000 provides definitions for systems for each MODE determined in Clause 6 below.
This part of ISO/IEC 18000 defines two non-interfering MODES.
- The MODES are NOT interoperable.
- The MODES, whilst not interoperable, are non-interfering.
Document History