GMW16314
Polyolefin Alloy - Weather Resistant, Shore A 95
| Organization: | GMW |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Material Description. This standard covers the properties of a weather resistant, 95 shore A polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.
Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M<.
Typical Applications. Typical applications include the following: front air deflectors.
Document History