GMW16314

Polyolefin Alloy – Weather Resistant, Shore A 95

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2019
Status: active
Page Count: 5
scope:

Material Description.

This standard covers the properties of a weather resistant, Shore A 95 polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene Propylene (EP) or Ethylene Propylene Diene Monomer (EPDM) rubber.

Symbols.

The material abbreviation according to ISO 11469 is >PP+EPDM<.

Applicability.

Typical applications include front air deflectors.

Document History

GMW16314
September 1, 2019
Polyolefin Alloy – Weather Resistant, Shore A 95
Material Description. This standard covers the properties of a weather resistant, Shore A 95 polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification,...
January 1, 2014
Polyolefin Alloy – Weather Resistant, Shore A 95
Material Description. This standard covers the properties of a weather resistant, 95 shore A polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification,...
October 1, 2010
Polyolefin Alloy - Weather Resistant, Shore A 95
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement