DS/EN 60034-1

Rotating electrical machines - Part 1: Rating and performance

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 November 2010
Status: active
Page Count: 6
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 60034 is applicable to all rotating electrical machines except those covered by other IEC standards, for example, IEC 60349 [10]2). Machines within the scope of this standard may also be subject to superseding, modifying or additional requirements in other publications, for example, IEC 60079 [8] and IEC 60092 [9]. NOTE If particular clauses of this standard are modified to meet special applications, for example machines subject to radioactivity or machines for aerospace, all other clauses apply insofar as they are compatible.

Document History

DS/EN 60034-1
November 9, 2010
Rotating electrical machines - Part 1: Rating and performance
This part of IEC 60034 is applicable to all rotating electrical machines except those covered by other IEC standards, for example, IEC 60349 [10]2). Machines within the scope of this standard may...
October 28, 2010
Rotating electrical machines - Part 1: Rating and performance
This part of IEC 60034 is applicable to all rotating electrical machines except those covered by other IEC standards, for example, IEC 60349 [10]2). Machines within the scope of this standard may...
July 2, 2004
Rotating electrical machines - Part 1: Rating and performance
This part of IEC 60034 is applicable to all rotating electrical machines except those covered by other IEC standards, for example, IEC 60349. Machines within the scope of this standard may also be...
October 24, 2002
Rotating electrical machines - Part 1: Rating and performance
This standard is applicable to all rotating electrical machines except those covered by other IEC standards - for example, IEC 349. Machines within the scope of this standard may also be subjected to...
December 7, 2000
Rotating electrical machines - Part 1: Rating and performance
This part of International Standard IEC 34 is applicable to all rotating machnines except those covered by other IEC standards.
December 23, 1999
Rotating electrical machines - Part 1: Rating and performance
This standard is applicable to all rotating electrical machines except those covered by other IEC standards - for example, IEC 349. Machines within the scope of this standard may also be subjected to...
March 30, 1999
Rotating electrical machines - Part 1: Rating and performance
This standard is applicable to all rotating electrical machines except those covered by other IEC standards - for example, IEC 349. Machines within the scope of this standard may also be subjected to...
October 22, 1997
Rotating electrical machines - Part 1: Rating and performance
This part of International Standard IEC 34 is applicable to all rotating machnines except those covered by other IEC standards.
September 23, 1996
Rotating electrical machines - Part 1: Rating and performance
This part of International Standard IEC 34 is applicable to all rotating machines except those covered by other IEC standards.
December 7, 1995
Rotating electrical machines - Part 1: Rating and performance
This part of International Standard IEC 34 is applicable to all rotating machines expect those covered by other IEC standards - for example, IEC 349. Machines within the scope of this standard may...
Rotating electrical machines - Part 1: Rating and performance
IEC 60034-1:2010 is applicable to all rotating electrical machines except those covered by other IEC standards, for example, IEC 60349. Machines within the scope of this standard may also be subject...
Rotating electrical machines – Part 1: Rating and performance
IEC 60034-1:2010 is applicable to all rotating electrical machines except those covered by other IEC standards, for example, IEC 60349. Machines within the scope of this standard may also be subject...
Rotating electrical machines -- Part 1: Rating and performance
This part of IEC 60034 is applicable to all rotating electrical machines except those covered by other IEC standards, for example, IEC 60349. Machines within the scope of this standard may also be...
Rotating electrical machines -- Part 1: Rating and performance
This part of IEC 60034 is applicable to all rotating electrical machines except those covered by other IEC standards, for example, IEC 60349 [10]2). Machines within the scope of this standard may...

References

Advertisement