DS/EN 60034-1
Rotating electrical machines - Part 1: Rating and performance
| Organization: | DS |
| Publication Date: | 28 October 2010 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
This part of IEC 60034 is applicable to all rotating electrical machines except those covered by other IEC standards, for example, IEC 60349 [10]2). Machines within the scope of this standard may also be subject to superseding, modifying or additional requirements in other publications, for example, IEC 60079 [8] and IEC 60092 [9]. NOTE If particular clauses of this standard are modified to meet special applications, for example machines subject to radioactivity or machines for aerospace, all other clauses apply insofar as they are compatible.
Document History