FORD - ESB-M4D353-A3

NYLON (TYPE 6), MINERAL/ GLASS FILLED - EXTERIOR PAINTED BODY COLOR

inactive
Organization: FORD
Publication Date: 7 May 1980
Status: inactive
Page Count: 5
scope:

1. SCOPE:

The materials defined by this specification are injection molding grade mineral filled nylons with high mechanical and thermal properties, good surface finish, excellent moldability, and dimensional stability. ESB-M4D353-A1 Material offers superior "toughness", including impact resistance. ESB-M4D353-A2 Material offers superior overall strength, including high rigidity. ESB-M4D353-A3 Material contains 15% glass fiber in addition to 25% mineral filler, to achieve exceptional creep and warp resistance suitable for exterior body components, painted in body color. ESB-M4D353-A4 Material offers superior surface quality, suitable for exterior body components, painted in body color. ESB-M4D353 suffix designations correspond to former "type" categorization as follows: ESB-M4D353-A1 replaces ESB-M4D353-A, Type I ESB-M4D353-A2 replaces ESB-M4D353-A, Type II

Document History

February 29, 2008
NYLON (TYPE 6), MINERAL/ GLASS FILLED - EXTERIOR PAINTED BODY COLOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are injection molding grade mineral filled nylons with high mechanical and thermal properties, good surface finish, excellent moldability, and...
May 2, 2006
NYLON (TYPE 6), MINERAL/ GLASS FILLED - EXTERIOR PAINTED BODY COLOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are injection molding grade mineral filled nylons with high mechanical and thermal properties, good surface finish, excellent moldability, and...
May 7, 1980
NYLON (TYPE 6), MINERAL/ GLASS FILLED -, EXTERIOR PAINTED BODY COLOR
A description is not available for this item.
ESB-M4D353-A3
May 7, 1980
NYLON (TYPE 6), MINERAL/ GLASS FILLED - EXTERIOR PAINTED BODY COLOR
1. SCOPE: The materials defined by this specification are injection molding grade mineral filled nylons with high mechanical and thermal properties, good surface finish, excellent moldability, and...

References

Advertisement