FORD - ESB-M4D353-A3
NYLON (TYPE 6), MINERAL/ GLASS FILLED -, EXTERIOR PAINTED BODY COLOR
inactive
| Organization: | FORD |
| Publication Date: | 7 May 1980 |
| Status: | inactive |
| Page Count: | 5 |
Document History
February 29, 2008
NYLON (TYPE 6), MINERAL/ GLASS FILLED - EXTERIOR PAINTED BODY COLOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are injection molding grade mineral filled nylons with high mechanical and thermal properties, good surface finish, excellent moldability, and...
May 2, 2006
NYLON (TYPE 6), MINERAL/ GLASS FILLED - EXTERIOR PAINTED BODY COLOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are injection molding grade mineral filled nylons with high mechanical and thermal properties, good surface finish, excellent moldability, and...
ESB-M4D353-A3
May 7, 1980
NYLON (TYPE 6), MINERAL/ GLASS FILLED -, EXTERIOR PAINTED BODY COLOR
A description is not available for this item.
May 7, 1980
NYLON (TYPE 6), MINERAL/ GLASS FILLED - EXTERIOR PAINTED BODY COLOR
1. SCOPE: The materials defined by this specification are injection molding grade mineral filled nylons with high mechanical and thermal properties, good surface finish, excellent moldability, and...