NPFC - MIL-STD-188-105

INTEROPERABILITY AND PERFORMANCE STANDARDS FOR THE ALL-DIGITAL TACTICAL-TO-STRATEGIC GATEWAY

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 8 November 2010
Status: active
Page Count: 1
scope:

Purpose. The purpose of this military standard (MIL-STD) is to provide a baseline for a gateway between tactical networks and strategic networks. The tactical networks are digital networks based on Tri-Service Tactical Communications (TRI-TAC) specifications. The strategic networks are digital networks based on Integrated Services Digital Network (ISDN) standards. This MIL-STD addresses the requirements for transmission of voice and data, through the gateway, between tactical and strategic circuit-switched networks. The requirements are specifically for the gateway and do not address requirements for a gateway switch. These requirements further presume that a call is always set up as a dial-up, circuit-switched call and that it progresses such that an inband, end-to-end, encrypted phase can be established with the New Terminal to support secure voice or secure data transmissions.

This MIL-STD applies to interfaces between digital communications systems only.

Document History

MIL-STD-188-105
November 8, 2010
INTEROPERABILITY AND PERFORMANCE STANDARDS FOR THE ALL-DIGITAL TACTICAL-TO-STRATEGIC GATEWAY
Purpose. The purpose of this military standard (MIL-STD) is to provide a baseline for a gateway between tactical networks and strategic networks. The tactical networks are digital networks based on...
May 14, 1999
INTEROPERABILITY AND PERFORMANCE STANDARD FOR THE ALL-DIGITAL TACTICAL-TO-STRATEGIC GATEWAY
Purpose. The purpose of this military standard (MIL-STD) is to provide a baseline for a gateway between tactical networks and strategic networks. The tactical networks are digital networks based on...
April 16, 1996
INTEROPERABILITY AND PERFORMANCE STANDARD FOR THE ALL-DIGITAL TACTICAL-TO-STRATEGIC GATEWAY
The purpose of this military standard (MIL-STD) is to provide a baseline for a gateway between tactical networks and strategic networks. The tactical networks are digital networks based on...
February 1, 1994
INTEROPERABILITY AND PERFORMANCE STANDARD FOR THE ALL-DIGITAL TACTICAL-TO-STRATEGIC GATEWAY
The purpose of this military standard (MIL-STD) is to provide a baseline for a gateway between tactical networks and strategic networks. The tactical networks are digital networks based on...

References

Advertisement