SNV - SN EN ISO 286-1

Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits

active
Organization: SNV
Publication Date: 1 October 2010
Status: active
Page Count: 50
ICS Code (Limits and fits): 17.040.10
scope:

This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types:

a) cylinder;

b) two parallel opposite surfaces. It defines the basic concepts and the related terminology for this code system.

It provides a standardized selection of tolerance classes for general purposes from amongst the numerous possibilities.

Additionally, it defines the basic terminology for fits between two features of size without constraints of orientation and location and explains the principles of "basic hole" and "basic shaft".

Document History

November 1, 2013
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits; Corrigendum AC
A description is not available for this item.
SN EN ISO 286-1
October 1, 2010
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types: a) cylinder; b) two parallel opposite surfaces. It defines the...

References

Advertisement