DS/ETS 300718

Radio Equipment and Systems (RES) - Avalanche Beacons - Transmitter-receiver systems

inactive, Most Current
Organization: DS
Publication Date: 9 July 1997
Status: inactive
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This European Telecommunication Standard (ETS) covers requirements for avalanche beacons. Avalanche beacons are radio location systems used for searching for and/or finding avalanche victims, for the purpose of direct rescue. These systems comprise a transmitter as well as a receiver part. This ETS distinguishes between two types of beacons: - type 1: single frequency beacons (457 kHz); - type 2: double frequency beacons (2275 Hz and 457 kHz) temporary type, compatible to beacons with frequency 2275 Hz.

Document History

DS/ETS 300718
July 9, 1997
Radio Equipment and Systems (RES) - Avalanche Beacons - Transmitter-receiver systems
This European Telecommunication Standard (ETS) covers requirements for avalanche beacons. Avalanche beacons are radio location systems used for searching for and/or finding avalanche victims, for the...

References

Advertisement