BSI - BS 4HR 601
AEROSPACE SERIES Specification for nickel-chromium-titanium-aluminium heat-resisting alloy bar and wire (maximum diameter or minor sectional dimension of 30 mm) for the manufacture of fasteners (nickel base, Cr 19.5, Ti 2.2, Al 1.4)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Other materials): | 49.025.99 |
Document History
BS 4HR 601
November 30, 2010
AEROSPACE SERIES Specification for nickel-chromium-titanium-aluminium heat-resisting alloy bar and wire (maximum diameter or minor sectional dimension of 30 mm) for the manufacture of fasteners (nickel base, Cr 19.5, Ti 2.2, Al 1.4)
A description is not available for this item.
November 30, 1989
Specification for Nickel-chromium-titanium-aluminium heat-resisting alloy bar and wire for the manufacture of fasteners - (Maximum diameter or minor sectional dimension 30 mm) (Nickel base Cr 19.5-Ti 2.2-Al 1.4)
Bar and wire for machining, continuous cold forging or cold extrusion, or hot upset forging.
May 30, 1975
Specification for Nickel-Chromium-Titanium Aluminium Heat-Resisting Alloy Bar and Wire for the Manufacture of Fasteners (Maximum Diameter or Minor Sectional Dimensions 25 mm) (Nickel Base Cr 19.5, Ti 2.2, Al 1.4)
A description is not available for this item.