BSI - BS 2HR 601
Specification for Nickel-Chromium-Titanium Aluminium Heat-Resisting Alloy Bar and Wire for the Manufacture of Fasteners (Maximum Diameter or Minor Sectional Dimensions 25 mm) (Nickel Base Cr 19.5, Ti 2.2, Al 1.4)
inactive
| Organization: | BSI |
| Publication Date: | 30 May 1975 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Other materials): | 49.025.99 |
Document History
November 30, 2010
AEROSPACE SERIES Specification for nickel-chromium-titanium-aluminium heat-resisting alloy bar and wire (maximum diameter or minor sectional dimension of 30 mm) for the manufacture of fasteners (nickel base, Cr 19.5, Ti 2.2, Al 1.4)
A description is not available for this item.
November 30, 1989
Specification for Nickel-chromium-titanium-aluminium heat-resisting alloy bar and wire for the manufacture of fasteners - (Maximum diameter or minor sectional dimension 30 mm) (Nickel base Cr 19.5-Ti 2.2-Al 1.4)
Bar and wire for machining, continuous cold forging or cold extrusion, or hot upset forging.
BS 2HR 601
May 30, 1975
Specification for Nickel-Chromium-Titanium Aluminium Heat-Resisting Alloy Bar and Wire for the Manufacture of Fasteners (Maximum Diameter or Minor Sectional Dimensions 25 mm) (Nickel Base Cr 19.5, Ti 2.2, Al 1.4)
A description is not available for this item.