CEN - EN 3843

Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 650 °C

active, Most Current
Organization: CEN
Publication Date: 1 October 2010
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of bihexagonal self-locking nuts, with counterbore, in heat resisting steel, passivated.

Classification: 1 100 MPa 1) / 650 °C 2)

1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the material.

Document History

EN 3843
October 1, 2010
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of bihexagonal self-locking nuts, with counterbore, in heat resisting steel, passivated. Classification: 1 100 MPa 1) / 650 °C 2) 1) Corresponds to the...

References

Advertisement