JSA - JIS K 3920
Test methods for floor polishes
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 20 May 2009 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Other products of the chemical industry): | 71.100.99 |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
This Standard specifies the test methods for floor polishes 1).
Note 1) The floor polishes, herein, mean the chemical products for protection and beauty of floors in those used for cleaning, which form a film after drying and are capable of being removed easily by physical and chemical method when needed later. Those are also called floor waxes.
Document History
JIS K 3920
May 20, 2009
Test methods for floor polishes
This Standard specifies the test methods for floor polishes 1).
Note 1) The floor polishes, herein, mean the chemical products for protection and beauty of floors in those used for cleaning, which...
November 20, 2001
Test methods for floor polishes
A description is not available for this item.
January 1, 1991
Test Methods for Floor Polishes
A description is not available for this item.