JSA - JIS A 5705

Polyvinyl chloride floorcoverings

active, Most Current
Organization: JSA
Publication Date: 20 July 2022
Status: active
Page Count: 27
ICS Code (Films and sheets): 83.140.10
ICS Code (Floor coverings): 97.150
ICS Code (Ceilings. Floors. Stairs): 91.060.30
scope:

This Standard specifies requirements for the polyvinyl chloride floorcoverings mainly used for building floors.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 10581 : 2019 Resilient floor coverings - Homogeneous poly(vinyl chloride) floor covering - Specifications

ISO 10582 : 2017 Resilient floor coverings - Heterogeneous poly(vinyl chloride) floor covering - Specifications

ISO 10595 : 2010 Resilient floor coverings - Semi-flexible/vinylcomposition (VCT) poly(vinyl chloride) floor tiles - Specification

ISO 11638 : 2020 Resilient floor coverings - Heterogeneous poly(vinyl chloride) flooring on foam - Specification

ISO 26986 : 2010 Resilient floor coverings - Expanded (cushioned) poly(vinyl chloride) floor covering - Specification

(overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS A 5705
July 20, 2022
Polyvinyl chloride floorcoverings
This Standard specifies requirements for the polyvinyl chloride floorcoverings mainly used for building floors. NOTE The International Standards corresponding to this Standard and the symbol of...
March 22, 2016
Polyvinyl chloride floor coverings
This Japanese Industrial Standard specifies the polyvinyl chloride floorcoverings mainly used for building floors. In addition, the comparison table between preVIOUS and current editions of this...
October 20, 2010
Polyvinyl chloride floor coverings
This Japanese Industrial Standard specifies the polyvinyl chloride floor coverIngs used mainly for building floors. In addition, the comparison table between previous and current editions of this...
January 11, 1992
Floorcovering-PVC
A description is not available for this item.

References

Advertisement