JSA - JIS A 1454
Test Methods - Resilient Floor coverings
| Organization: | JSA |
| Publication Date: | 22 March 2016 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Floor coverings): | 97.150 |
| ICS Code (Ceilings. Floors. Stairs): | 91.060.30 |
| ICS Code (59.080.60): | 59.080.60 |
scope:
This Standard specifies the test methods for resilient floorcoverings (hereafter referred to as floorcoverings) such as vinyl floorcoverings, linoleum floorcoverings, rubber floorcoverings, poly-olefin floorcoverings that are used mainly for building floors.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 105-B02 : 2014 Textiles - Tests for colour fastness - Part B02 : Colour fastness to artificial light : Xenon arc fading lamp test
ISO 4918 : 2009 Resilient, textile and laminate floor coverings - Castor chair test
ISO 10580 : 2010 Resilient, textile and laminate floor coverings - Test method for volatile organic compound (vac) emissions
ISO 23996 : 2007 Resilient floor coverings - Determination of density
ISO 23999 : 2008 Resilient floor coverings - Determination of dimensional stability and curling after exposure to heat
ISO 24341 : 2006 Resilient and textile floor coverings - Determination of length) width and straightness of sheet
ISO 24342 : 2007 Resilient and textile floor-coverings - Determination of side length, edge straightness and squareness of tiles, Amendment 1 : 2012
ISO 24343-1 : 2007 Resilient and laminate floor coverings - Determina tion of in den ta tion and residual inden ta tion - Part 1 : Residual indentation
ISO 24343-2 : 2011 Resilient and laminate floor coverings - Determina tion of inden ta tion and residual in den ta tion - Part 2 : Short-term residual indentation ofresilient floor covering
ISO 24343-3 : 2011 Resilient and laminate floor coverings - Determination ofindentation and residual indentation - Part 3 : Indentation of resilient semi-flexible/vinyl composition tiles
ISO 24344 : 2008 Resilient floor coverings - Determination offlexibility and deflection
ISO 24345 : 2006 Resilient floor coverings - Determination of peel resistance
ISO 24346 : 2006 Resilient floor coverings - Determination of overall thickness
ISO 26987 : 2008 Resilient floor coverings - Determination of staining and resistance to chemicals
(Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History