JSA - JIS A 1454

Test Methods - Resilient Floor coverings

inactive
Buy Now
Organization: JSA
Publication Date: 20 October 2010
Status: inactive
Page Count: 96
ICS Code (Floor coverings): 97.150
ICS Code (Ceilings. Floors. Stairs): 91.060.30
ICS Code (Textiles in general): 59.080.01
scope:

This Standard specifies the test methods for resilient floor coverings such as vinyl floor coverings, linoleum floor coverings, rubber floor coverings, poly olefin floor coverings used mainly for building floors.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 105-B02 : 1994 Textiles - Tests for colour fastness - Part B02 : Colour fastness to artificial light: Xenon arc fading lamp test

ISO 23996 : 2007 Resilient floor coverings - Determination of density

ISO 23999 : 2008 Resilient floor coverings - Determination of dimensional stability and curling after exposure to heat

ISO 24341 : 2006 Resilient and textile floor coverings - Determination of length, width and straightness of sheet

ISO 24342 : 2007 Resilient and textile floor-coverings - Determination of side length, edge straightness and squareness of tiles

ISO 24343-1 : 2007 Resilient and laminate floor coverings - Determination of indentation and residual indentation - Part 1 : Residual indentation

ISO 24344 : 2008 Resilient floor coverings - Determination of flexibility and deflection

ISO 24345 : 2006 Resilient floor coverings - Determination of peel resistance

ISO 24346 : 2006 Resilient floor coverings - Determination of overall thickness

ISO 26987 : 2008 Resilient floor coverings - Determination of staining and resistance to chemicals

(Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

March 22, 2016
Test Methods - Resilient Floor coverings
This Standard specifies the test methods for resilient floorcoverings (hereafter referred to as floorcoverings) such as vinyl floorcoverings, linoleum floorcoverings, rubber floorcoverings,...
JIS A 1454
October 20, 2010
Test Methods - Resilient Floor coverings
This Standard specifies the test methods for resilient floor coverings such as vinyl floor coverings, linoleum floor coverings, rubber floor coverings, poly olefin floor coverings used mainly for...
April 20, 1998
Test Methods - Resilient Floorcoverings
A description is not available for this item.
April 20, 1998
Test Methods - Resilient Floorcoverings
A description is not available for this item.

References

Advertisement