JSA - JIS Z 2801
Antibacterial products - Test for antibacterial activity and efficacy
| Organization: | JSA |
| Publication Date: | 20 December 2010 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Medical microbiology): | 07.100.10 |
| ICS Code (Laboratory medicine): | 11.100 |
scope:
This standard specifies the test for antibacterial activity and efficacy to bacteria on the surface of antibacterial products (including intermediate products) of plastic products, metal products, ceramics products, etc, excluding the textile products and the photocatalyst products.
Secondary effects of antibacterial efficacy such as fungal resistance, odour prevention and biodeterioration are not covered by this standard.
NOTE 1 For the product so determined that the test method for textile products should be applied from their usage, shape, etc, clause 10 (Quantitative test) of JIS L 1902 may be applied.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 22196 : 2007 Plastics - Measurement of antibacterial activity on plastics surfaces (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS and IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History