CEN - EN 2434-003
Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 003: Flexible and high fluid resistance for interior
| Organization: | CEN |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This European Standard specifies the requirements for a two component polyurethane finish, in a limited range of colours, to be applied over a primer for interior aerospace applications, offering flexibility and high resistance to fluid attack.
The properties specified in this European Standard are obtained on defined aluminium alloy test pieces prepared in accordance with EN 3837 and EN 23270 and painted with primer to EN 2435-003. The ability of the material to be used for a specific application (e.g. alternative substrate, alternative primer, specific drying conditions etc.) shall be determined by supplementary tests to confirm that the requirements of this standard are met.
Document History