CEN - EN 4476

Aerospace series - Paints and varnishes - Cold curing intermediate coat

active, Most Current
Organization: CEN
Publication Date: 1 September 2019
Status: active
Page Count: 20
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This document specifies the requirements for an intermediate coat to be applied over a primer for aerospace applications and with a topcoat for aerospace applications on top.

The properties specified in this document are obtained on defined aluminium alloy test pieces prepared in accordance with EN 3837 and EN ISO 3270 and painted with primer listed in Table 1. Topcoat listed in Table 1 is to be applied on intermediate coat to this document. The ability of the material to be used for a specific application (e.g. alternative substrate, alternative primer, specific drying conditions, etc.) should be determined by supplementary tests to confirm that the requirements of this document are met.

 

 

Document History

EN 4476
September 1, 2019
Aerospace series - Paints and varnishes - Cold curing intermediate coat
This document specifies the requirements for an intermediate coat to be applied over a primer for aerospace applications and with a topcoat for aerospace applications on top. The properties...
May 1, 2011
Aerospace series - Paints and varnishes - Cold curing intermediate coat
This European Standard specifies the requirements for a two component polyurethane, topcoat, with a medium degree of resistance to erosion by the effects of rain, available in a range of colours and...

References

Advertisement