DIN EN ISO 15156-2
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2009); German version EN ISO 15156-2:2009
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Corrosion of metals): | 77.060 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
Document History
September 1, 2020
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons (ISO/FDIS 15156-2:2020); German and English version prEN ISO 15156-2:2020
A description is not available for this item.
December 1, 2015
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons (ISO 15156-2:2015); German version EN ISO 15156-2:2015
Dieser Teil von ISO 15156 nennt Anforderungen und gibt Empfehlungen für die Auswahl und Qualifizierung von unlegierten und niedriglegierten Stählen für den Betrieb in Einrichtungen der Öl- und...
June 1, 2015
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons; (ISO/FDIS 15156-2:2014); German and English version FprEN ISO 15156-2:2015
A description is not available for this item.
DIN EN ISO 15156-2
December 1, 2010
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2009); German version EN ISO 15156-2:2009
A description is not available for this item.
June 1, 2009
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO/FDIS 15156-2:2009); English version FprEN ISO 15156-2:2009
A description is not available for this item.
February 1, 2007
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2003); English version EN ISO 15156-2:2003, Corrigenda to DIN EN ISO 15156-2:2005-07; English version EN ISO 15156-2:2003/AC:2006
A description is not available for this item.
July 1, 2005
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2003); English version EN ISO 15156-2:2003
A description is not available for this item.