DIN EN ISO 15156-2

Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO/FDIS 15156-2:2009); English version FprEN ISO 15156-2:2009

inactive
Organization: DIN
Publication Date: 1 June 2009
Status: inactive
Page Count: 54
ICS Code (Corrosion of metals): 77.060
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10

Document History

September 1, 2020
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons (ISO/FDIS 15156-2:2020); German and English version prEN ISO 15156-2:2020
A description is not available for this item.
December 1, 2015
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons (ISO 15156-2:2015); German version EN ISO 15156-2:2015
Dieser Teil von ISO 15156 nennt Anforderungen und gibt Empfehlungen für die Auswahl und Qualifizierung von unlegierten und niedriglegierten Stählen für den Betrieb in Einrichtungen der Öl- und...
June 1, 2015
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons; (ISO/FDIS 15156-2:2014); German and English version FprEN ISO 15156-2:2015
A description is not available for this item.
December 1, 2010
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2009); German version EN ISO 15156-2:2009
A description is not available for this item.
DIN EN ISO 15156-2
June 1, 2009
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO/FDIS 15156-2:2009); English version FprEN ISO 15156-2:2009
A description is not available for this item.
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2003); English version EN ISO 15156-2:2003, Corrigenda to DIN EN ISO 15156-2:2005-07; English version EN ISO 15156-2:2003/AC:2006
A description is not available for this item.
July 1, 2005
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2003); English version EN ISO 15156-2:2003
A description is not available for this item.
Advertisement