DOD - SMD 5962-98542

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3 VOLT 16-BIT EDGE-TRIGGERED D-TYPE FLIP FLOP WITH BUS HOLD, EQUIVALENT 22 OHMS SERIES OUTPUT RESISTORS, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 22 November 2010
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 26, 2022
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3 VOLT 16-BIT EDGE-TRIGGERED D-TYPE FLIP FLOP WITH BUS HOLD, EQUIVALENT 22Ω SERIES OUTPUT RESISTORS WITH THREE-STATE OUTPUTS AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
September 21, 2016
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3 VOLT 16-BIT EDGE-TRIGGERED D-TYPE FLIP FLOP WITH BUS HOLD, EQUIVALENT 22 OHMS SERIES OUTPUT RESISTORS, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-98542
November 22, 2010
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3 VOLT 16-BIT EDGE-TRIGGERED D-TYPE FLIP FLOP WITH BUS HOLD, EQUIVALENT 22 OHMS SERIES OUTPUT RESISTORS, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 2, 2003
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3 VOLT 16-BIT EDGE-TRIGGERED D-TYPE FLIP FLOP WITH BUS HOLD, EQUIVALENT 22 OHMS SERIES OUTPUT RESISTORS, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
March 25, 1998
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3 VOLT 16-BIT EDGE-TRIGGERED D-TYPE FLIP FLOP WITH BUS HOLD, EQUIVALENT 22 OHMS SERIES OUTPUT RESISTORS, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement