DSF/prEN ISO 11608-1
Needle-based injection systems for medical use - Requirements and test methods - Part 1: Needle-based injection systems (ISO/DIS 11608-1:2010)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This part of ISO 11608 specifies requirements and test methods for NISs intended to be used with needles and with replaceable or non-replaceable containers. Containers covered in this standard include single and multi-dose syringe-based and cartridge-based systems; either filled by the manufacturer or by the end-user. NISs which are equipped with electronic or electromechanical components are covered by this standard as referenced by ISO 11608-4. NISs which are equipped with automated functions are also covered by this standard, as referenced by ISO 11608-5. Needle-free injectors are not covered by this standard. Requirements for methods and/or equipment associated with end-user filling of containers are not covered by this standard.
Document History