DSF/FprEN ISO 11608-1
Needle-based injection systems for medical use - Requirements and test methods - Part 1: Needle-based injection systems (ISO/FDIS 11608-1:2014)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This part of ISO 11608 specifies requirements and test methods for needle-based injection systems (NISs) intended to be used with needles and with replaceable or non-replaceable containers. Containers covered in this part of ISO 11608 include single- and multi-dose syringe-based and cartridge-based systems, filled either by the manufacturer or by the end-user. Additional guidance for NISs equipped with electronic or electromechanical components and NISs equipped with automated functions is given in ISO 11608-4 and ISO 11608-5 respectively. Needle-free injectors, and requirements relating to methods or equipment associated with end-user filling of containers, are outside the scope of this part of ISO 11608.
Document History