ASTM D7468

Standard Test Method for Cummins ISM Test

inactive
Buy Now
Organization: ASTM
Publication Date: 1 October 2010
Status: inactive
Page Count: 34
scope:

The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and oil filter plugging in an EGR environment. This test method is commonly referred to as the Cummins ISM Test.2

The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Exception-The only exception is where there is no direct SI equivalent such as screw threads, national pipe threads/diameters, tubing sizes, or where there is a sole source of supply equipment specification.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Annex A1 for general safety precautions.

2 Until the next revision of this test method, the ASTM Test Monitoring Center will update changes in this test method by means of Information Letters. Information letters may be obtained from the ASTM Test Monitoring Center, 6555 Penn Avenue, Pittsburgh, PA 15206-4489, Attention: Administrator. This edition incorporates revisions in all information letters through No. 10-1.

Document History

July 1, 2022
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
July 1, 2021
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
July 1, 2020
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
July 1, 2019
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
October 1, 2016
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
April 1, 2015
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
October 1, 2014
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
May 1, 2013
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
December 1, 2012
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
October 1, 2011
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
ASTM D7468
October 1, 2010
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
July 1, 2010
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
May 1, 2010
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...
December 1, 2008
Standard Test Method for Cummins ISM Test
The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and...

References

Advertisement