SSPC PAINT 38

Single-Component Moisture-Cure Weatherable Aliphatic Polyurethane Topcoat, Performance-Based

inactive
Buy Now
Organization: SSPC
Publication Date: 1 April 2006
Status: inactive
Page Count: 7
scope:

This specification covers the requirements for a highperformance single-component moisture-curing UV-stable polyurethane topcoat (ASTM D 16, Type II polyurethane). It is intended to be used as a topcoat that provides good color and gloss retention.

Coatings meeting the requirements of this specification are generally suitable for exposures in environmental zones 1A (interior, normally dry), 1B (exterior, normally dry), 2A (frequently wet by fresh water, excluding immersion), 2B (frequently wet by salt water, excluding immersion), 3B (chemical exposure, neutral) and 3C (chemical exposure, alkaline).

The specified coating is intended for application by brush, spray, or roller. It is generally applied over a primer or intermediate coating.

Document History

March 1, 2012
Single-Component Moisture-Cure Weatherable Aliphatic Polyurethane Topcoat, Performance-Based
A description is not available for this item.
SSPC PAINT 38
April 1, 2006
Single-Component Moisture-Cure Weatherable Aliphatic Polyurethane Topcoat, Performance-Based
This specification covers the requirements for a highperformance single-component moisture-curing UV-stable polyurethane topcoat (ASTM D 16, Type II polyurethane). It is intended to be used as a...
January 1, 2003
Single-Component Moisture-Cure Weatherable Aliphatic Polyurethane Topcoat, Performance-Based
A description is not available for this item.
January 1, 2003
Single-Component Moisture-Cure Weatherable Aliphatic Polyurethane Topcoat, Performance-Based
A description is not available for this item.

References

Advertisement