DOD - DSCC-DWG-99011

RESISTORS, FIXED, FILM (INSULATED), ¼ WATT

inactive
Buy Now
Organization: DOD
Publication Date: 3 December 2010
Status: inactive
Page Count: 6
scope:

This drawing describes the requirements for insulated, fixed, film, 1/4 watt resistors available in 2 percent, 5 percent, and 10 percent resistance tolerances. These resistors are capable of full-load operation at an ambient temperature of 70°C. Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.4).

intended Use:

Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary... View More

Document History

May 10, 2018
RESISTOR, FIXED, FILM (INSULATED),1/4 WATT
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate...
DSCC-DWG-99011
December 3, 2010
RESISTORS, FIXED, FILM (INSULATED), ¼ WATT
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate...
February 2, 2005
RESISTORS, FIXED, FILM (INSULATED), 1/4 WATT
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate...
July 19, 1999
RESISTORS, FIXED, FILM (INSULATED), 1/4 WATT
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate...

References

Advertisement