DOD - DSCC-DWG-99011
RESISTORS, FIXED, FILM (INSULATED), 1/4 WATT
| Organization: | DOD |
| Publication Date: | 19 July 1999 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This drawing describes the requirements for insulated, fixed, film, resistors available in 2 percent, 5 percent, and 10 percent resistance tolerances. These resistors are capable of full-load operation at an ambient temperature of 70°C.
intended Use:
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate... View More
Document History