ASD-STAN - PREN 4531-101
Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring Flush contacts Part 101: Optical contact for EN 4641-100 cable - 55 °C to 125 °C Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 31 December 2010 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This standard defines the performance and dimensions of optical PC profiled contact for 62,5 μm/125 μm fibre and (1,8 + 0,1) mm diameter cable EN 4641-100.
Document History
July 1, 2014
Aerospace series Connectors, optical, circular, single and multipin, coupled by triple start threaded ring Flush contacts Part 101: Optical contact for EN 4641 multimode cable - 55 °C to 125 °C Product standard
This standard defines the performance and dimensions of optical PC profiled contact for multimode 62,5 micrometres/125 micrometres or 50 micrometres/125 micrometres fibre and (1,8 ± 0,1) mm diameter...
PREN 4531-101
December 31, 2010
Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring Flush contacts Part 101: Optical contact for EN 4641-100 cable - 55 °C to 125 °C Product standard
This standard defines the performance and dimensions of optical PC profiled contact for 62,5 μm/125 μm fibre and (1,8 + 0,1) mm diameter cable EN 4641-100.
February 1, 2005
Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring Flush contacts Part 101: Optical contact for EN C2\10\A cable-55 degrees celsius to 125 degrees celsius Product Standard
A description is not available for this item.